PWM Controller with Wide Input Voltage Range 8-SOIC
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 796892-TL5001AQDG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Frequency - Switching: 20kHz ~ 500kHz
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 3.6 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TL5001A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): BD9035AEFV-CE2; TS34063CD C3; TS34063CD; LT8711EUDC#PBF;
Introduction Date: May 12, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BCK/BST/FLYBK 8SOIC
Switching Controllers PWM Controlr w/ Wide Input Vltg Range
Texas Instruments | Quarktwin Technology Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | TL5001AQDG4 | TL5001AQDG4 | 796892-TL5001AQDG4 | TL5001AQDG4-ND | TL5001AQDG4 | TL5001AQDG4 |
Product Name | TL5001A PWM Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AQDG4 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
Configuration / Function | Buck; Boost | Buck; Boost; Buck, Boost, Flyback | Buck; Boost | |||
Output Voltage Type | Fixed | Fixed; Transistor Driver | Transistor Driver | |||
Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
Output Voltage | 1 to 50 volts | |||||
IOUT | 3 amps |