Texas Instruments TPS40210 Wide Input Range Current Mode Boost Controller TPS40210DGQ

Description
Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40210 Wide Input Range Current Mode Boost Controller - TPS40210DGQ - Texas Instruments
Dallas, TX, United States
TPS40210 Wide Input Range Current Mode Boost Controller
TPS40210DGQ
TPS40210 Wide Input Range Current Mode Boost Controller TPS40210DGQ
Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125

Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40210DGQ - 081336-TPS40210DGQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40210DGQ
081336-TPS40210DGQ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40210DGQ 081336-TPS40210DGQ
Manufacturer: Texas Instruments Win Source Part Number: 081336-TPS40210DGQ Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 35kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-PowerPad Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 52 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Industrial, Automation & Process Control, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081336-TPS40210DGQ
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 35kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Industrial, Automation & Process Control, Power Management

Buy Now Datasheet
DC DC Switching Controllers - 296-24813-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-24813-5-ND
DC DC Switching Controllers 296-24813-5-ND
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-HVSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-HVSSOP

Buy Now Datasheet
DC DC Switching Controllers - TPS40210DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40210DGQ
DC DC Switching Controllers TPS40210DGQ
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-HVSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-HVSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS40210DGQ
Switching Controllers TPS40210DGQ
Switching Controllers Wide Input Rnge Crnt Mode Boost Cntrlr

Switching Controllers Wide Input Rnge Crnt Mode Boost Cntrlr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40210DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40210DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40210DGQ
IC REG CTRLR MULT TOP 10MSOP

IC REG CTRLR MULT TOP 10MSOP

Supplier's Site
DC DC Switching Controllers - TPS40210DGQ - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS40210DGQ
DC DC Switching Controllers TPS40210DGQ
IC REG CTRLR MULT TOP 10MSOP

IC REG CTRLR MULT TOP 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40210DGQ 081336-TPS40210DGQ 296-24813-5-ND TPS40210DGQ TPS40210DGQ TPS40210DGQ TPS40210DGQ
Product Name TPS40210 Wide Input Range Current Mode Boost Controller PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40210DGQ DC DC Switching Controllers DC DC Switching Controllers Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost, Flyback, SEPIC Boost Buck; Boost
Package Type Other; MSOP-PowerPAD,VSON Other; 10-MSOP-PowerPad Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Enable,Frequency Synchronization Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start
Output Voltage 5 to 260 volts
IOUT 6 amps
Unlock Full Specs
to access all available technical data