Texas Instruments TL5001 PWM Controller with Wide Input Range TL5001CDR

Description
PWM Controller with Wide Input Range 8-SOIC -25 to 85
Request a Quote Datasheet
Description
PWM Controller with Wide Input Range 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL5001 PWM Controller with Wide Input Range - TL5001CDR - Texas Instruments
Dallas, TX, United States
TL5001 PWM Controller with Wide Input Range
TL5001CDR
TL5001 PWM Controller with Wide Input Range TL5001CDR
PWM Controller with Wide Input Range 8-SOIC -25 to 85

PWM Controller with Wide Input Range 8-SOIC -25 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CDR - 032481-TL5001CDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CDR
032481-TL5001CDR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CDR 032481-TL5001CDR
Manufacturer: Texas Instruments Win Source Part Number: 032481-TL5001CDR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 20kHz to 500kHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.6 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 032481-TL5001CDR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 20kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Switching Controllers - 296-1294-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-1294-1-ND
DC DC Switching Controllers 296-1294-1-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-1294-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-1294-2-ND
DC DC Switching Controllers 296-1294-2-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-1294-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-1294-6-ND
DC DC Switching Controllers 296-1294-6-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL5001CDR
Switching Controllers TL5001CDR
Switching Controllers PWM Controller

Switching Controllers PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - TL5001CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL5001CDR
DC DC Switching Controllers TL5001CDR
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now
DC DC Switching Controllers - TL5001CDR - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TL5001CDR
DC DC Switching Controllers TL5001CDR
IC REG CTRLR BCK/BST/FLYBK 8SOIC

IC REG CTRLR BCK/BST/FLYBK 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TL5001CDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TL5001CDR
PMIC - Voltage Regulators - DC DC Switching Controllers TL5001CDR
IC REG CTRLR BCK/BST/FLYBK 8SOIC

IC REG CTRLR BCK/BST/FLYBK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL5001CDR 032481-TL5001CDR 296-1294-1-ND TL5001CDR TL5001CDR TL5001CDR TL5001CDR
Product Name TL5001 PWM Controller with Wide Input Range PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CDR DC DC Switching Controllers Switching Controllers DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck; Boost Buck, Boost, Flyback Buck; Boost Buck; Boost
Output Voltage Type Fixed Transistor Driver Fixed; Transistor Driver
Package Type Other; PDIP,SO,SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 1 to 50 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data