Low Pin Count, Low Vin Synchronous Buck DC/DC Controller 8-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS40040DRBRG4 |
| Product Name | TPS40040 Low Pin Count, Low Vin Synchronous Buck DC/DC Controller |
| Configuration / Function | Buck |
| Package Type | Other; SON |
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification |
| Output Voltage | 0.6000 to 4.95 volts |
| IOUT | 15 amps |