Texas Instruments TPS40051-Q1 Automotive Catalog Wide-Input Synchronous Buck Controller TPS40051QPWPRQ1

Description
Automotive Catalog Wide-Input Synchronous Buck Controller 16-HTSSOP -40 to 125
Request a Quote
Description
Automotive Catalog Wide-Input Synchronous Buck Controller 16-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS40051-Q1 is an automotive-qualified, wide-input-voltage, synchronous step-down controller for use in 8 V to 40 V applications. It features an internal gate drive for both high-side and synchronous rectifier N-channel MOSFETs, programmable fixed-frequency operation up to 1 MHz, and voltage feed-forward compensation. The device includes programmable closed-loop soft-start, high-side current limit, and external synchronization capability. It is packaged in a 16-pin HTSSOP (PWP) with an exposed PowerPAD thermal slug, designed to be connected to SGND. The operating free-air temperature range is -40°C to 125°C. The package dimensions are 12.4 mm by 6.9 mm, with a thickness of 1.6 mm, and it is supplied in a 2000-unit tape and reel.

Datasheet Summary
Powered by GS/AI

The TPS40051-Q1 is an automotive-qualified, wide-input-voltage, synchronous step-down controller for use in 8 V to 40 V applications. It features an internal gate drive for both high-side and synchronous rectifier N-channel MOSFETs, programmable fixed-frequency operation up to 1 MHz, and voltage feed-forward compensation. The device includes programmable closed-loop soft-start, high-side current limit, and external synchronization capability. It is packaged in a 16-pin HTSSOP (PWP) with an exposed PowerPAD thermal slug, designed to be connected to SGND. The operating free-air temperature range is -40°C to 125°C. The package dimensions are 12.4 mm by 6.9 mm, with a thickness of 1.6 mm, and it is supplied in a 2000-unit tape and reel.

Suppliers

Company
Product
Description
Supplier Links
TPS40051-Q1 Automotive Catalog Wide-Input Synchronous Buck Controller - TPS40051QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TPS40051-Q1 Automotive Catalog Wide-Input Synchronous Buck Controller
TPS40051QPWPRQ1
TPS40051-Q1 Automotive Catalog Wide-Input Synchronous Buck Controller TPS40051QPWPRQ1
Automotive Catalog Wide-Input Synchronous Buck Controller 16-HTSSOP -40 to 125

Automotive Catalog Wide-Input Synchronous Buck Controller 16-HTSSOP -40 to 125

Buy Now Datasheet
DC DC Switching Controllers - 296-16964-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-16964-2-ND
DC DC Switching Controllers 296-16964-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40051QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40051QPWPRQ1
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40051QPWPRQ1
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40051QPWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40051QPWPRQ1
DC DC Switching Controllers TPS40051QPWPRQ1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now
DC DC Switching Controllers - TPS40051QPWPRQ1 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS40051QPWPRQ1
DC DC Switching Controllers TPS40051QPWPRQ1
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40051QPWPRQ1 296-16964-2-ND TPS40051QPWPRQ1 TPS40051QPWPRQ1 TPS40051QPWPRQ1
Product Name TPS40051-Q1 Automotive Catalog Wide-Input Synchronous Buck Controller DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) Other; 16-PowerTSSOP (0.173", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
Output Voltage 0.7000 to 35 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data