The TL497AIN is a 500-mA peak switching voltage regulator control circuit in a 14-pin PDIP package, designed for step-up, step-down, and inverting configurations with operation from −40°C to 85°C. It features adjustable output voltage, input current limit protection, TTL-compatible inhibit, and soft start-up capability. The device operates with a supply voltage range of 4.5 V to 12 V and includes an internal pass transistor with peak switch current limited to 500 mA. Input regulation is 0.2% typ, and output regulation is 0.4% typ. The switching frequency is programmable via an external capacitor between FREQ CONTROL and GND. An internal Schottky diode and current-limit circuitry are integrated for protection and efficiency. The package is a 14-pin PDIP with dimensions consistent with standard 14-pin DIP form, including a tube-packaged quantity of 25 per tube.
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-PDIP -40 to 85
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1107913-TL497AIN
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): ±1.2V
Maximum Output Voltage: 30V, -25V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG BUCK BST ADJ 500MA 14DIP
IC REG BUCK BST ADJ 500MA 14DIP
Switching Voltage Regulators 1.2V Switching V
Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-DIP (0.300", 7.62mm)
IC REG BUCK BST ADJ 500MA 14DIP
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL497AIN | 296-10198-5-ND | 1107913-TL497AIN | 815-TL497AIN | TL497AIN | TL497AIN | TL497AIN | TL497AIN |
| Product Name | TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL497AIN | IC REG BUCK BST ADJ 500MA 14DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck | Buck, Boost | |||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-PDIP | DIP; Other; 14-DIP (0.300, 7.62mm) | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | -25 to 30 volts | -25 to 30 volts | 1.2 volts | 30 volts | ? to 30 volts | |||
| VIN | 4.5 to 12 volts | 4.5 to 12 volts | 12 volts | 4.5 to 12 volts |