Texas Instruments TL5001A PWM Controller with Wide Input Voltage Range TL5001AID

Description
PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet
Description
PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL5001A PWM Controller with Wide Input Voltage Range - TL5001AID - Texas Instruments
Dallas, TX, United States
TL5001A PWM Controller with Wide Input Voltage Range
TL5001AID
TL5001A PWM Controller with Wide Input Voltage Range TL5001AID
PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85

PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AID - 1268454-TL5001AID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AID
1268454-TL5001AID
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AID 1268454-TL5001AID
Manufacturer: Texas Instruments Win Source Part Number: 1268454-TL5001AID Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Control Features: Dead Time Control, Frequency Control Supply Voltage: 3.6V ~ 40V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): TL5001AIP; TL5001AIDR; TL5001AIDRG4; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: TL5001A Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Switching Frequency: 20kHz ~ 500kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1268454-TL5001AID
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 3.6V ~ 40V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): TL5001AIP; TL5001AIDR; TL5001AIDRG4;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: TL5001A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz ~ 500kHz

Buy Now
DC DC Switching Controllers - TL5001AID-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TL5001AID-ND
DC DC Switching Controllers TL5001AID-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
IC REG CTRLR BCK/BST/FLYBK 8SOIC - 815-TL5001AID - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BCK/BST/FLYBK 8SOIC
815-TL5001AID
IC REG CTRLR BCK/BST/FLYBK 8SOIC 815-TL5001AID
IC REG CTRLR BCK/BST/FLYBK 8SOIC

IC REG CTRLR BCK/BST/FLYBK 8SOIC

Supplier's Site
DC DC Switching Controllers - TL5001AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL5001AID
DC DC Switching Controllers TL5001AID
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TL5001AID
Switching Controllers TL5001AID
Switching Controllers w/Wide Input Voltage Range

Switching Controllers w/Wide Input Voltage Range

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL5001AID 1268454-TL5001AID TL5001AID-ND 815-TL5001AID TL5001AID TL5001AID
Product Name TL5001A PWM Controller with Wide Input Voltage Range PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AID DC DC Switching Controllers IC REG CTRLR BCK/BST/FLYBK 8SOIC DC DC Switching Controllers Switching Controllers
Configuration / Function Buck; Boost Buck, Boost, Flyback Buck; Boost
Output Voltage Type Fixed Transistor Driver Transistor Driver Fixed; Transistor Driver
Package Type Other; PDIP,SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 1 to 50 volts 50 volts
IOUT 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20134MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
TL5001AM PWM Controller with Wide Input Voltage Range - 5962-9958302QPA - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
TPS54620 4.5V to 17V Input, 6A Synchronous Step-Down SWIFT? Converter - 905-5462001 - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; VQFN
View Details
6 suppliers
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771SSDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
4 suppliers