500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SO 0 to 70
Switching Regulator, Voltage-mode, 0.5A, 50kHz Switching Freq-Max, PDSO14
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 054837-TL497ACNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): ±1.2V
Maximum Output Voltage: 30V, -25V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG BUCK BST ADJ 500MA 14SOP
IC REG BUCK BST ADJ 500MA 14SO
Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-SOIC (0.209", 5.30mm Width)
Switching Voltage Regulators 500-mA Peak S-U S-D Switching Volt Reg
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL497ACNSR | TL497ACNSR | TL497ACNSR-ND | 054837-TL497ACNSR | TL497ACNSR | TL497ACNSR | TL497ACNSR | TL497ACNSR |
| Product Name | TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL497ACNSR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck | Buck, Boost | |||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | Other; 14-SOP | SOIC | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | -25 to 30 volts | -25 to 30 volts | 1.2 volts | ? to 30 volts | ||||
| VIN | 4.5 to 12 volts | 4.5 to 12 volts | 12 volts | 4.5 to 12 volts |