2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272464-TPS40130RHBT
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 3V ~ 40V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Duty Cycle (Maximum): 87.5%
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TPS40130
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Switching Frequency: 100kHz ~ 1.2MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
IC REG CTRLR BUCK 32QFN
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40130RHBTG4 | 1272464-TPS40130RHBTG4 | TPS40130RHBTG4 | TPS40130RHBTG4 |
| Product Name | TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130RHBTG4 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||
| fsw | 100 to 1200 kHz | 100 to 1200 kHz | 100 to 1200 kHz |