The TL5001CPSRG4 is a pulse-width-modulati
PWM Controller with Wide Input Range 8-SO -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107918-TL5001CPSRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 20kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SO
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001CPSRG4 | 1107918-TL5001CPSRG4 |
| Product Name | TL5001 PWM Controller with Wide Input Range | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CPSRG4 |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback |
| Output Voltage Type | Fixed | Transistor Driver |
| Package Type | Other; PDIP,SO,SOIC | Other; 8-SO |
| Output Voltage | 1 to 50 volts | |
| IOUT | 3 amps |