Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40042DRCR TPS40042DRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 213348-TPS40042DRCR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213348-TPS40042DRCR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40042DRCR - 213348-TPS40042DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40042DRCR
213348-TPS40042DRCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40042DRCR 213348-TPS40042DRCR
Manufacturer: Texas Instruments Win Source Part Number: 213348-TPS40042DRCR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213348-TPS40042DRCR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - TPS40042DRCR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40042DRCR-ND
DC DC Switching Controllers TPS40042DRCR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)

Buy Now Datasheet
DC DC Switching Controllers - TPS40042DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40042DRCR
DC DC Switching Controllers TPS40042DRCR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40042DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40042DRCR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40042DRCR
IC REG CTRLR BUCK 10SON

IC REG CTRLR BUCK 10SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 213348-TPS40042DRCR TPS40042DRCR-ND TPS40042DRCR TPS40042DRCR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40042DRCR DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Life Cycle Stage Maturity; Active Active
Special Features Multiple Outputs; Synchronous Rectification; Enable Synchronous Rectification Enable
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Duty Cycle 75
View Details
LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers