Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40053QPWPRQ1-ND | TPS40053QPWPRQ1 | TPS40053QPWPRQ1 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |
| fsw | 1000 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |