Texas Instruments TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking TPS40052PWPR

Description
Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking - TPS40052PWPR - Texas Instruments
Dallas, TX, United States
TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking
TPS40052PWPR
TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking TPS40052PWPR
Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85

Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS40052PWPR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40052PWPR-ND
DC DC Switching Controllers TPS40052PWPR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40052PWPR - 125633-TPS40052PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40052PWPR
125633-TPS40052PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40052PWPR 125633-TPS40052PWPR
Manufacturer: Texas Instruments Win Source Part Number: 125633-TPS40052PWPR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 10 V to 40 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125633-TPS40052PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 10 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - TPS40052PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40052PWPR
DC DC Switching Controllers TPS40052PWPR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS40052PWPR
Switching Controllers TPS40052PWPR
Switching Controllers Wide Input Sync Buck Cntrlr w/DDR trking

Switching Controllers Wide Input Sync Buck Cntrlr w/DDR trking

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40052PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40052PWPR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40052PWPR
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40052PWPR TPS40052PWPR-ND 125633-TPS40052PWPR TPS40052PWPR TPS40052PWPR TPS40052PWPR
Product Name TPS40052 Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40052PWPR DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-HTSSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
Output Voltage 0.7000 to 35 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data