High Efficiency, Mid-Range Input, Synchronous Buck Controller with Voltage Feed Forward 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40077PWPG4 | TPS40077PWPG4 |
| Product Name | TPS40077 High Efficiency, Mid-Range Input, Synchronous Buck Controller with Voltage Feed Forward | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | Other; HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | |
| Output Voltage | 0.7000 to 23 volts | |
| IOUT | 20 amps |