The TPS40200HD is a wide-input-range, nonsynchronous voltage-mode controller designed for high-temperature applications, with an input voltage range of 5.5 V to 52 V and a 200-mA internal P-channel FET driver. It operates in a 8-pin SOIC (D) package and is rated for a junction temperature range of -55°C to 175°C. The device supports programmable fixed-frequency operation from 35 kHz to 500 kHz, undervoltage lockout, and hiccup overcurrent fault recovery. It features a 700-mV ±1% reference voltage, voltage feed-forward compensation, and external synchronization capability. The part does not include synchronized or synchronous switching and requires external components for buck converter implementation.
High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 8-SOIC -55 to 175
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 900769-TPS40200HD
Operating Temperature Range: -55°C ~ 175°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 5.5V ~ 52V
Family Name: TPS40200
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS40200HD-ND, 296-28290-5, -296-28290-5-ND, -TPS40200HD-NDR
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
Switching Controllers Wide In Non-Synch Buck DC/DC Cntrlr
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200HD | 296-28290-5-ND | 900769-TPS40200HD | TPS40200HD | TPS40200HD | TPS40200HD | TPS40200HD | TPS40200HD |
| Product Name | TPS40200-HT High Temperature Wide Input Non-Synchronous Buck DC/DC Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40200HD | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; CFP,SOIC,XCEPT | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Frequency Synchronization | Frequency Control, Soft Start | ||||||
| Output Voltage | 0.7000 to 46 volts | |||||||
| IOUT | 3 amps |