Manufacturer: Texas Instruments
Win Source Part Number: 043124-TL497ACDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): ±1.2V
Maximum Output Voltage: 30V, -25V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 043124-TL497ACDRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL497ACDRG4 |
| Configuration / Function | Buck, Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 14-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |