The TPS40020 is a dc-to-dc controller designed for non-isolated synchronous buck regulators with an input voltage range of 2.25 V to 5.5 V and an output voltage as low as 0.7 V. It features predictive gate drive technology for improved efficiency, programmable fixed-frequency operation from 100 kHz to 1 MHz, and an external synchronization capability up to 1.5 times the free-running frequency. The device is packaged in a 16-pin HTSSOP (PWP) with a thermal pad that must be connected to SGND. It supports source-only current sensing and includes programmable soft-start, short-circuit current limiting, and a power-good output for voltage monitoring. Operating junction temperature ranges from -40°C to 85°C.
Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
Switching Controllers Enh Lo Input Freq Sync. Buck Cntrlr
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40020PWPG4 | TPS40020PWPG4 | TPS40020PWPG4 | TPS40020PWPG4 |
| Product Name | TPS40020 Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Discontinued at Digi-Key | |||
| VIN | 2.25 to 5.5 volts |