Texas Instruments TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink TPS40071PWPG4

Description
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink - TPS40071PWPG4 - Texas Instruments
Dallas, TX, United States
TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink
TPS40071PWPG4
TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink TPS40071PWPG4
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85

Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS40071PWPG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40071PWPG4-ND
DC DC Switching Controllers TPS40071PWPG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40071PWPG4 - 1272453-TPS40071PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40071PWPG4
1272453-TPS40071PWPG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40071PWPG4 1272453-TPS40071PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1272453-TPS40071PWPG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: TPS40071 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-HTSSOP Duty Cycle (Maximum): 93% Alternative Parts (Cross-Reference): LTC3816EUHF#TRPBF; LTC3816EUHF#PBF; LTC3835IGN-1#PBF; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272453-TPS40071PWPG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 28 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS40071
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Duty Cycle (Maximum): 93%
Alternative Parts (Cross-Reference): LTC3816EUHF#TRPBF; LTC3816EUHF#PBF; LTC3835IGN-1#PBF;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - TPS40071PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40071PWPG4
DC DC Switching Controllers TPS40071PWPG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40071PWPG4 TPS40071PWPG4-ND 1272453-TPS40071PWPG4 TPS40071PWPG4
Product Name TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40071PWPG4 DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start
fsw 1000 kHz 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data