4.5V to 18V Input, Low Pin Count Synchronous Buck Controller with Power Good 10-VSON -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 055593-TPS40193DRCRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 10SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Switching Controllers 4.5V-18V Input Synch Buck Cntrlr
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40193DRCRG4 | TPS40193DRCRG4-ND | 055593-TPS40193DRCRG4 | TPS40193DRCRG4 | TPS40193DRCRG4 | TPS40193DRCRG4 |
| Product Name | TPS40193 4.5V to 18V Input, Low Pin Count Synchronous Buck Controller with Power Good | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40193DRCRG4 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good | ||
| Output Voltage | 0.5910 to 14.4 volts | |||||
| IOUT | 20 amps |