High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 8-SOIC -55 to 175
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers DC/DC Controller 8-SOIC -55 to 175
| Texas Instruments | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200HDR | TPS40200HDR | TPS40200HDR | TPS40200HDR |
| Product Name | TPS40200-HT High Temperature Wide Input Non-Synchronous Buck DC/DC Controller | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; CFP,SOIC,XCEPT | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Frequency Synchronization | |||
| Output Voltage | 0.7000 to 46 volts | |||
| IOUT | 3 amps |