The TPS40000DGQ is a synchronous buck controller for low-voltage, non-isolated applications, designed to drive N-channel MOSFETs for high-efficiency power conversion. It operates with an input voltage range of 2.25 V to 5.5 V and has a fixed switching frequency of 300 kHz. The device is packaged in a 10-lead HVSSOP (DGQ) with a physical dimension of 3.05 mm x 4.98 mm and includes a PowerPAD for thermal performance. It features a 1% internal 0.7 V reference, adjustable soft-start, and predictive gate drive technology to minimize synchronous rectifier losses. The operating junction temperature range is -40 °C to 150 °C, and the device supports source-only current configuration. A thermal shutdown function is included for protection.
Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source Only 10-MSOP-PowerPAD -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033904-TPS40000DGQ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 10MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Switching Controllers Low Input 2.25V-5.5V 300 kHz Frequency
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40000DGQ | 296-13051-5-ND | 033904-TPS40000DGQ | TPS40000DGQ | TPS40000DGQ | TPS40000DGQ |
| Product Name | TPS40000 Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source Only | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40000DGQ | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; MSOP-PowerPAD | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP-PowerPad | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | |||
| Output Voltage | 0.7000 to 4 volts | |||||
| IOUT | 15 amps |