The TPS40003DGQ is a DC-DC switching controller designed for low-voltage, non-isolated synchronous buck regulation. It operates within an input voltage range of 2.25 V to 5.5 V and can output voltages as low as 0.7 V, with a 1% internal reference voltage. The controller features predictive gate drive technology, which enhances efficiency by minimizing diode losses during switching transitions. It supports externally adjustable soft-start and overcurrent limit functions, making it versatile for various applications. This device is packaged in a 10-lead MSOP PowerPad format, which aids in thermal performance. The TPS40003DGQ operates at a fixed frequency of 600 kHz, allowing for efficient power conversion. It includes features such as thermal shutdown and an internal bootstrap diode, ensuring reliable operation under varying conditions. The controller is suitable for applications in networking equipment, telecom equipment, base stations, servers, and DSP power modules.
Low Input Voltage Mode Synchronous Buck Controller 10-MSOP-PowerPAD -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055582-TPS40003DGQRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 10MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
IC REG CTRLR BUCK 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40003DGQRG4 | TPS40003DGQRG4-ND | 055582-TPS40003DGQRG4 | TPS40003DGQRG4 | TPS40003DGQRG4 | TPS40003DGQRG4 |
| Product Name | TPS40003 Low Input Voltage Mode Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40003DGQRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP-PowerPad | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Internal Current Limit; Current Limit, Enable, Soft Start | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |