Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source/sink 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033910-TPS40021PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Switching Controllers Low Input Sync Buck Cntrlr source/sink
IC REG CTRLR BUCK 16HTSSOP
IC REG CTRLR BUCK 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40021PWPR | 033910-TPS40021PWPR | 296-26959-2-ND | TPS40021PWPR | TPS40021PWPR | TPS40021PWPR | TPS40021PWPR |
| Product Name | TPS40021 Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source/sink | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40021PWPR | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | |||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |||||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start |