Texas Instruments TPS40021-EP Enhanced Product Synchronous Buck Controller TPS40021MPWPREP

Description
Enhanced Product Synchronous Buck Controller 16-HTSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Synchronous Buck Controller 16-HTSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40021-EP Enhanced Product Synchronous Buck Controller - TPS40021MPWPREP - Texas Instruments
Dallas, TX, United States
TPS40021-EP Enhanced Product Synchronous Buck Controller
TPS40021MPWPREP
TPS40021-EP Enhanced Product Synchronous Buck Controller TPS40021MPWPREP
Enhanced Product Synchronous Buck Controller 16-HTSSOP -55 to 125

Enhanced Product Synchronous Buck Controller 16-HTSSOP -55 to 125

Buy Now Datasheet
DC DC Switching Controllers - 296-34977-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-34977-2-ND
DC DC Switching Controllers 296-34977-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40021MPWPREP - 937283-TPS40021MPWPREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40021MPWPREP
937283-TPS40021MPWPREP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40021MPWPREP 937283-TPS40021MPWPREP
Manufacturer: Texas Instruments Win Source Part Number: 937283-TPS40021MPWPR EP Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-HTSSOP Package: 16-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.25V ~ 5.5V Family Name: TPS40021 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34977-6, -V62/12601-01XE, -TPS40021MPWPREP-NDR , -296-34977-1, -296-34977-1-ND, 296-34977-1, 296-34977-2, -V62/12601-01XE-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 937283-TPS40021MPWPREP
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.25V ~ 5.5V
Family Name: TPS40021
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34977-6, -V62/12601-01XE, -TPS40021MPWPREP-NDR, -296-34977-1, -296-34977-1-ND, 296-34977-1, 296-34977-2, -V62/12601-01XE-NDR

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS40021MPWPREP
Switching Controllers TPS40021MPWPREP
Switching Controllers Enhanced Prod Synch Buck Controller

Switching Controllers Enhanced Prod Synch Buck Controller

Buy Now Datasheet
DC DC Switching Controllers - TPS40021MPWPREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40021MPWPREP
DC DC Switching Controllers TPS40021MPWPREP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40021MPWPREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40021MPWPREP
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40021MPWPREP
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40021MPWPREP 296-34977-2-ND 937283-TPS40021MPWPREP TPS40021MPWPREP TPS40021MPWPREP TPS40021MPWPREP
Product Name TPS40021-EP Enhanced Product Synchronous Buck Controller DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40021MPWPREP Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-HTSSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Power Good,Frequency Synchronization,Synchronous Rectification Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Output Voltage 0.7000 to 4 volts
IOUT 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
7.9A 460kHz TSSOP Voltage Regulator IC - 739-LM20134MH - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 5 volts
IOUT 4 amps
View Details
2 suppliers
LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20134MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers