Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844BD-8 TL3844BD-8

Description
Manufacturer: Texas Instruments Win Source Part Number: 1107726-TL3844BD-8 Packaging: Tube/Rail Mounting: Surface Mount Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1107726-TL3844BD-8 Packaging: Tube/Rail Mounting: Surface Mount Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844BD-8 - 1107726-TL3844BD-8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844BD-8
1107726-TL3844BD-8
PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844BD-8 1107726-TL3844BD-8
Manufacturer: Texas Instruments Win Source Part Number: 1107726-TL3844BD-8 Packaging: Tube/Rail Mounting: Surface Mount Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107726-TL3844BD-8
Packaging: Tube/Rail
Mounting: Surface Mount
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-34298-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-34298-5-ND
DC DC Switching Controllers 296-34298-5-ND
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL3844BD-8
Switching Controllers TL3844BD-8
Switching Controllers HP Current-Mode PWM Controller

Switching Controllers HP Current-Mode PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - TL3844BD-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL3844BD-8
DC DC Switching Controllers TL3844BD-8
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TL3844BD-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TL3844BD-8
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TL3844BD-8
IC REG CTRLR BST FLYBK PWM 8SOIC

IC REG CTRLR BST FLYBK PWM 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - TL3844BD-8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TL3844BD-8
PMIC - Voltage Regulators - DC DC Switching Controllers TL3844BD-8
IC REG CTRLR BST FLYBK PWM 8SOIC

IC REG CTRLR BST FLYBK PWM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1107726-TL3844BD-8 296-34298-5-ND TL3844BD-8 TL3844BD-8 TL3844BD-8 TL3844BD-8
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844BD-8 DC DC Switching Controllers Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Life Cycle Stage Maturity; Active Active Last Shipments
Special Features Frequency Control Frequency Control
fsw 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data