The TPS40200 is a wide input range, non-synchronous voltage mode controller with a built-in 200-mA P-channel FET driver, designed for applications requiring input voltages up to 52 V. It operates with a fixed frequency between 35 kHz and 500 kHz and features programmable soft-start, overcurrent protection, and voltage feed-forward compensation. The TPS40200DG4 is housed in an 8-pin SOIC package measuring 4.90 mm by 3.90 mm and operates over a validated temperature range of -40 °C to 85 °C. It includes a 700 mV ±1% reference voltage, undervoltage lockout, and synchronization capability. The device supports external frequency synchronization and hiccup-mode overcurrent recovery.
Wide Input Non-Synchronous Buck DC/DC Controller 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055595-TPS40200DG4
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 35kHz to 500kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Wide Inp Non-Sync Buck DC/DC Cntrlr
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200DG4 | 055595-TPS40200DG4 | TPS40200DG4-ND | TPS40200DG4 | 815-TPS40200DG4 | TPS40200DG4 | TPS40200DG4 |
| Product Name | TPS40200 Wide Input Non-Synchronous Buck DC/DC Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40200DG4 | DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; SOIC,SON | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | |||||
| Output Voltage | 0.7000 to 46 volts | 46.8 volts | |||||
| IOUT | 3 amps | 3 amps |