The TPS40100RGET is a synchronous buck controller designed for a wide input voltage range of 4.5 V to 18 V. It features programmable closed-loop soft-start, under-voltage lockout (UVLO) with adjustable hysteresis, and a programmable current limit for inductor sensing. The device supports frequency synchronization to other timebases and offers adjustable switching frequencies between 100 kHz and 600 kHz. This controller is suitable for applications such as servers, networking equipment, and telecommunications. It includes internal gate drivers for N-channel MOSFETs, a 5 V internal regulator, and provides output margining capabilities. The TPS40100RGET is housed in a 24-pin QFN package and operates over a temperature range of -40°C to 85°C. Key features include thermal shutdown, programmable overcurrent protection, and a power good indicator, making it a versatile choice for power supply designs requiring sequencing and margining.
Wide Input Range Synchronous Buck Controller for Sequencing 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033928-TPS40100RGET
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 600kHz
Control Features: Current Limit, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
IC REG CTRLR BUCK 24QFN
Switching Controllers Wide In Range Sync Buck for Sequencing
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40100RGET | 033928-TPS40100RGET | 296-18077-1-ND | TPS40100RGET | TPS40100RGET | TPS40100RGET |
| Product Name | TPS40100 Wide Input Range Synchronous Buck Controller for Sequencing | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40100RGET | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Frequency Synchronization,Power Good,Remote Sense,Tracking,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Power Good, Soft Start, Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start, Tracking | ||
| Output Voltage | 0.7000 to 5.5 volts | |||||
| IOUT | 20 amps |