"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-DIP (0.300"", 7.62mm)"
CMOS Voltage Converter 8-PDIP -40 to 125 Product overview: TL7660IP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL7660IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 212972-TL7660IP
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG CHARGE PUMP INV 8DIP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-DIP (0.300", 7.62mm)
IC REG SWTCHD CAP INV RATIO 8DIP
Switching Voltage Regulators CMOS Voltage Converter
IC REG CHARGE PUMP INV 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-21860-5-ND | 739-TL7660IP | 212972-TL7660IP | TL7660IP | TL7660IP | 815-TL7660IP | TL7660IP | TL7660IP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL7660IP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG SWTCHD CAP INV RATIO 8DIP | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Adjustable / Variable | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | ||
| Output Voltage | 2 volts | 20 volts | ? to 2 volts | 18.6 volts | ||||
| VIN | 1.5 to 10 volts | 10 volts | 1.5 to 10 volts | 10 volts | ||||
| fsw | 10 kHz | 10 kHz | 10 kHz | 10 kHz | 10 kHz |