The TPS40222 is a fixed-frequency, current-mode non-synchronous buck converter designed for applications powered by a 5-V distributed source, offering up to 1.6-A output current and a switching frequency of 1.25 MHz. It is housed in a 3 mm × 3 mm VSON (DRP) package with six pins, and operates over a junction temperature range of -40°C to 125°C. The device features an internal 250 mΩ N-channel MOSFET switch, a 0.8 V ±1% reference voltage, soft-start, current-mode control with slope compensation, short-circuit protection, and thermal shutdown. Efficiency reaches up to 92% under typical operating conditions.
1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package 6-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1111888-TPS40222DRPT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-VSON Exposed Pad (3x3)
Purpose: Step-Down
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 7.2V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40222DRPTG4 | 1111888-TPS40222DRPTG4 |
| Product Name | TPS40222 1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS40222DRPTG4 |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable |
| Package Type | Other; VSON | Other; 6-VSON Exposed Pad (3x3) |
| Output Voltage | 0.8000 to 7 volts | 0.8000 volts |
| IOUT | 1.6 amps | 1.6 amps |