The TPS40131RHBT is a two-phase synchronous buck controller with integrated MOSFET drivers, designed for low-output voltage, high-output current applications powered from 1 V to 40 V. It operates in a 32-pin VQFN (RHB) package measuring 5.3 mm by 5.3 mm, with a thickness of 1.5 mm. Each phase supports switching frequencies up to 1 MHz, enabling a 2 MHz effective ripple frequency. The device features current-mode control with forced current sharing, a 0.7 V internal reference accurate to better than 1%, programmable undervoltage lockout, and true remote sensing. It operates over a junction temperature range of -40°C to 85°C and complies with RoHS standards. The package is supplied in a 250-piece small tape and reel configuration.
Two-Phase Synchronous Buck Controller w/Integrated Mosfet Drivers 32-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 056254-TPS40131RHBT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 87.5%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
IC REG CTRLR BUCK 32QFN
Switching Controllers 2-Ph Synch Buck Cntr
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40131RHBT | 296-TPS40131RHBTCT-ND | 056254-TPS40131RHBT | TPS40131RHBT | TPS40131RHBT | TPS40131RHBT |
| Product Name | TPS40131 Two-Phase Synchronous Buck Controller w/Integrated Mosfet Drivers | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40131RHBT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Remote Sense,Pre-Bias Start-Up,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||
| Output Voltage | 0.7000 to 5.8 volts | |||||
| IOUT | 50 amps |