Low Pin Count, Low Vin Synchronous Buck DC/DC Controller 8-SON -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 033912-TPS40041DRBR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: TPS40041
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Alternative Parts (Cross-Reference): LTC3822EDD; MAX1639ESE+T; MAX1639ESE-T; MAX1639ESE+;
Introduction Date: November 15, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR BUCK 8SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
IC REG CTRLR BUCK 8SON
Switching Controllers Low Vin Synch Buck DC/DC Controller
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40041DRBR | 296-19639-6-ND | 033912-TPS40041DRBR | TPS40041DRBR | TPS40041DRBR | TPS40041DRBR | TPS40041DRBR |
| Product Name | TPS40041 Low Pin Count, Low Vin Synchronous Buck DC/DC Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40041DRBR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | |||
| Package Type | Other; SON | Other; 8-VDFN Exposed Pad | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Enable | |||
| Output Voltage | 0.6000 to 4.84 volts | ||||||
| IOUT | 15 amps |