Texas Instruments TPS40120 Programmable Feedback Divider TPS40120PWRG4

Description
Programmable Feedback Divider 14-TSSOP -40 to 85
Request a Quote
Description
Programmable Feedback Divider 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS40120 is a 6-bit digitally programmed feedback divider for VRM 10.x compliant power supplies, designed to work with multiphase controllers like the TPS40090. It is packaged in a 14-pin TSSOP with dimensions supporting surface-mount assembly, and operates over a temperature range of -40°C to 85°C. The device accepts 5- or 6-bit VID codes with 12.5 mV steps to set output voltage levels, and includes open-drain and TTL outputs to signal no-CPU states. It requires a 4.3 V to 5.5 V supply and features a FB-to-VOUT resistance of 7.5 kΩ to 14.5 kΩ with divider accuracy within ±0.5%.

Datasheet Summary
Powered by GS/AI

The TPS40120 is a 6-bit digitally programmed feedback divider for VRM 10.x compliant power supplies, designed to work with multiphase controllers like the TPS40090. It is packaged in a 14-pin TSSOP with dimensions supporting surface-mount assembly, and operates over a temperature range of -40°C to 85°C. The device accepts 5- or 6-bit VID codes with 12.5 mV steps to set output voltage levels, and includes open-drain and TTL outputs to signal no-CPU states. It requires a 4.3 V to 5.5 V supply and features a FB-to-VOUT resistance of 7.5 kΩ to 14.5 kΩ with divider accuracy within ±0.5%.

Suppliers

Company
Product
Description
Supplier Links
TPS40120 Programmable Feedback Divider - TPS40120PWRG4 - Texas Instruments
Dallas, TX, United States
TPS40120 Programmable Feedback Divider
TPS40120PWRG4
TPS40120 Programmable Feedback Divider TPS40120PWRG4
Programmable Feedback Divider 14-TSSOP -40 to 85

Programmable Feedback Divider 14-TSSOP -40 to 85

Buy Now Datasheet
Power Management - Specialized - TPS40120PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
TPS40120PWRG4-ND
Power Management - Specialized TPS40120PWRG4-ND
Multiphase Controller PMIC 14-TSSOP

Multiphase Controller PMIC 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS40120PWRG4 TPS40120PWRG4-ND
Product Name TPS40120 Programmable Feedback Divider Power Management - Specialized
Package Type Other; "14-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details