Texas Instruments PMIC - PMIC - Voltage Regulators - Linear + Switching - TL3845DRE4-8 TL3845DRE4-8

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225118-TL3845DRE4-8 Packaging: Tape & Reel (TR) Frequency: 500 kHz Weight: 72.603129 mg Topology: Boost, Flyback Duty Cycle: 48 % Number of Pins: 8 Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 200 mA Clock Sync: No Output Voltage: 30 V Rise Time: 50 ns Fall Time: 50 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Frequency: 500 kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Switching Frequency: 500 kHz Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 30 V Max Operating Temperature: 70 °C Nominal Input Voltage: 5.5 V Max Duty Cycle: 48 % Number of Output Phases: 1
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225118-TL3845DRE4-8 Packaging: Tape & Reel (TR) Frequency: 500 kHz Weight: 72.603129 mg Topology: Boost, Flyback Duty Cycle: 48 % Number of Pins: 8 Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 200 mA Clock Sync: No Output Voltage: 30 V Rise Time: 50 ns Fall Time: 50 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Frequency: 500 kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Switching Frequency: 500 kHz Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 30 V Max Operating Temperature: 70 °C Nominal Input Voltage: 5.5 V Max Duty Cycle: 48 % Number of Output Phases: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - TL3845DRE4-8 - 1225118-TL3845DRE4-8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TL3845DRE4-8
1225118-TL3845DRE4-8
PMIC - PMIC - Voltage Regulators - Linear + Switching - TL3845DRE4-8 1225118-TL3845DRE4-8
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225118-TL3845DRE4-8 Packaging: Tape & Reel (TR) Frequency: 500 kHz Weight: 72.603129 mg Topology: Boost, Flyback Duty Cycle: 48 % Number of Pins: 8 Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 200 mA Clock Sync: No Output Voltage: 30 V Rise Time: 50 ns Fall Time: 50 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Frequency: 500 kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Switching Frequency: 500 kHz Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 30 V Max Operating Temperature: 70 °C Nominal Input Voltage: 5.5 V Max Duty Cycle: 48 % Number of Output Phases: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225118-TL3845DRE4-8
Packaging: Tape & Reel (TR)
Frequency: 500 kHz
Weight: 72.603129 mg
Topology: Boost, Flyback
Duty Cycle: 48 %
Number of Pins: 8
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 200 mA
Clock Sync: No
Output Voltage: 30 V
Rise Time: 50 ns
Fall Time: 50 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Max Frequency: 500 kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Switching Frequency: 500 kHz
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 30 V
Max Operating Temperature: 70 °C
Nominal Input Voltage: 5.5 V
Max Duty Cycle: 48 %
Number of Output Phases: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1225118-TL3845DRE4-8
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - TL3845DRE4-8
Output Polarity Positive
Package Type SOIC; Other; SOIC
Special Features Multiple Outputs
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Regulators - 7513083 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details