Texas Instruments High-Performance Analog DC DC Switching Controllers TL594IPW

Description
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Request a Quote Datasheet
Description
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - TL594IPW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TL594IPW-ND
DC DC Switching Controllers TL594IPW-ND
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
DC DC Switching Controllers - TL594IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL594IPW
DC DC Switching Controllers TL594IPW
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TL594IPW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TL594IPW
PMIC - Voltage Regulators - DC DC Switching Controllers TL594IPW
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TL594IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TL594IPW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TL594IPW
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL594IPW-ND TL594IPW TL594IPW TL594IPW
Product Name DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck; Boost
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP
fsw 1 to 300 kHz 1 to 300 kHz 1 to 300 kHz 1 to 300 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

LM21305 3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM21305SQE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; WQFN
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1142683-IP2003TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Switching Regulators - 1882973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details