Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
IC REG CTRLR BUCK 24QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-18072-ND | TPS40100RGE | TPS40100RGE |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start, Tracking | |
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 to 600 kHz |