IC REG CTRLR MULT TOP 16SSOP
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL494CDBRG4 | TL494CDBRG4 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Dead Time Control, Frequency Control | |
| fsw | 1 to 300 kHz | 1 to 300 kHz |
| Duty Cycle | 45 | 45 |
| Output Voltage Type | Fixed; Transistor Driver |