Texas Instruments TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers TPS40130RHBRG4

Description
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 32-VQFN -40 to 85
Request a Quote Datasheet
Description
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers - TPS40130RHBRG4 - Texas Instruments
Dallas, TX, United States
TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers
TPS40130RHBRG4
TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers TPS40130RHBRG4
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 32-VQFN -40 to 85

2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 32-VQFN -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS40130RHBRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40130RHBRG4-ND
DC DC Switching Controllers TPS40130RHBRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130RHBRG4 - 055589-TPS40130RHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130RHBRG4
055589-TPS40130RHBRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130RHBRG4 055589-TPS40130RHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 055589-TPS40130RHBRG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1.2MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 87.5% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3 V to 40 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055589-TPS40130RHBRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 87.5%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - TPS40130RHBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40130RHBRG4
DC DC Switching Controllers TPS40130RHBRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40130RHBRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40130RHBRG4
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40130RHBRG4
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40130RHBRG4 TPS40130RHBRG4-ND 055589-TPS40130RHBRG4 TPS40130RHBRG4 TPS40130RHBRG4
Product Name TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130RHBRG4 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 32-VFQFN Exposed Pad Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
fsw 100 to 1200 kHz 100 to 1200 kHz 100 to 1200 kHz 100 to 1200 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
DC DC Switching Controllers - 5962-8768102XA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
DC DC Switching Controllers - 5962-89920022A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers