Wide-Range Power-Supply Controller 8-PDIP -20 to 85
"Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 1A (Switch) 8-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 054838-TL499ACP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SO
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.9V
Maximum Output Voltage: 30V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJUSTABLE 1A 8DIP
Switching Voltage Regulators Wide Range
IC REG BOOST ADJ 1A 8DIP
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 1A (Switch) 8-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL499ACP | 296-36042-5-ND | 054838-TL499ACP | TL499ACP | TL499ACP | TL499ACP | TL499ACP |
| Product Name | TL499A Wide-Range Power-Supply Controller | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL499ACP | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Package Type | Other; PDIP,SO | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; 8-SO | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Output Voltage | 2.9 to 30 volts | 2.9 to 30 volts | 2.9 volts | 2.9 volts | 2.9 to 30 volts | ||
| VIN | 1.1 to 10 volts | 1 to 10 volts | 10 volts | 1 to 10 volts | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |