The TPS40003DGQ is a synchronous buck controller for low-voltage, non-isolated applications, designed to drive N-channel MOSFETs for high-efficiency power conversion. It operates with an input voltage range of 2.25 V to 5.5 V and features a fixed switching frequency of 600 kHz. The device is packaged in a 10-lead HVSSOP (DGQ) package with an actual size of 3.05 mm x 4.98 mm and includes a PowerPAD heat slug for improved thermal performance. It supports externally adjustable soft-start and overcurrent limit, and incorporates Predictive Gate Drive technology to minimize synchronous rectifier losses. Operating junction temperature range is -40°C to 150°C, with a recommended operating range of -40°C to 85°C. The controller includes an internal 0.7 V reference and is qualified for use in networking, telecom, and server applications.
Low Input Voltage Mode Synchronous Buck Controller 10-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272435-TPS40003DGQ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 2.25V ~ 5.5V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Duty Cycle (Maximum): 93%
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: TPS40003
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Switching Frequency: 600kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
IC REG CTRLR BUCK 10MSOP
Switching Controllers Low Input Synch Buck Cntrlr
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40003DGQ | 1272435-TPS40003DGQ | 296-13054-5-ND | TPS40003DGQ | TPS40003DGQ | TPS40003DGQ |
| Product Name | TPS40003 Low Input Voltage Mode Synchronous Buck Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40003DGQ | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 10-TFSOP, 10-MSOP Exposed Pad | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | ||||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz |