Texas Instruments TL5001 PWM Controller with Wide Input Range TL5001QD

Description
PWM Controller with Wide Input Range 8-SOIC -40 to 125
Request a Quote Datasheet
Description
PWM Controller with Wide Input Range 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL5001 PWM Controller with Wide Input Range - TL5001QD - Texas Instruments
Dallas, TX, United States
TL5001 PWM Controller with Wide Input Range
TL5001QD
TL5001 PWM Controller with Wide Input Range TL5001QD
PWM Controller with Wide Input Range 8-SOIC -40 to 125

PWM Controller with Wide Input Range 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001QD - 1268460-TL5001QD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001QD
1268460-TL5001QD
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001QD 1268460-TL5001QD
Manufacturer: Texas Instruments Win Source Part Number: 1268460-TL5001QD Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Control Features: Dead Time Control, Frequency Control Supply Voltage: 3.6V ~ 40V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: TL5001 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Switching Frequency: 20kHz ~ 500kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1268460-TL5001QD
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 3.6V ~ 40V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: TL5001
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz ~ 500kHz

Buy Now
DC DC Switching Controllers - 296-10215-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-10215-5-ND
DC DC Switching Controllers 296-10215-5-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
IC REG CTRLR BCK/BST/FLYBK 8SOIC - 815-TL5001QD - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BCK/BST/FLYBK 8SOIC
815-TL5001QD
IC REG CTRLR BCK/BST/FLYBK 8SOIC 815-TL5001QD
IC REG CTRLR BCK/BST/FLYBK 8SOIC

IC REG CTRLR BCK/BST/FLYBK 8SOIC

Supplier's Site
DC DC Switching Controllers - TL5001QD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL5001QD
DC DC Switching Controllers TL5001QD
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TL5001QD
Switching Controllers TL5001QD
Switching Controllers PWM Controller

Switching Controllers PWM Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL5001QD 1268460-TL5001QD 296-10215-5-ND 815-TL5001QD TL5001QD TL5001QD
Product Name TL5001 PWM Controller with Wide Input Range PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001QD DC DC Switching Controllers IC REG CTRLR BCK/BST/FLYBK 8SOIC DC DC Switching Controllers Switching Controllers
Configuration / Function Buck; Boost Buck, Boost, Flyback Buck; Boost
Output Voltage Type Fixed Transistor Driver Transistor Driver Fixed; Transistor Driver
Package Type Other; PDIP,SO,SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 1 to 50 volts 50 volts
IOUT 3 amps 3 amps
Unlock Full Specs
to access all available technical data