Manufacturer: Texas Instruments
Win Source Part Number: 089593-TL598CN
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 100kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers PWM Controller
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 089593-TL598CN | 296-10226-5-ND | TL598CN | TL598CN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL598CN | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | DIP; Other; 16-PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Maturity; Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control | Synchronous Rectification | ||
| fsw | 100 kHz | 100 kHz | 100 kHz |