Wide Input Voltage Synchronous Buck Controller 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Switching Controllers Wide Input Vltg Synch Buck Cntrlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS40051PWPG4 | TPS40051PWPG4-ND | TPS40051PWPG4 | TPS40051PWPG4 | 815-TPS40051PWPG4 |
| Product Name | TPS40051 Wide Input Voltage Synchronous Buck Controller | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 16HTSSOP |
| Configuration / Function | Buck | ||||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width) | ||
| Special Features | Synchronous Rectification | ||||
| fsw | 500 kHz | 500 kHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |