Single Phase Stackable Controller 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111871-TPS40180RGET
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 1MHz
Control Features: Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 87.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
IC REG CTRLR BUCK 24VQFN
Switching Controllers Single Ph Stackable Controller
IC REG CTRLR BUCK 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40180RGET | 1111871-TPS40180RGET | 296-TPS40180RGETTR-ND | TPS40180RGET | TPS40180RGET | TPS40180RGET | TPS40180RGET |
| Product Name | TPS40180 Single Phase Stackable Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40180RGET | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Adjustable / Variable | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Remote Sense,Tracking | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Phase Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Phase Control, Power Good, Soft Start | |||
| Output Voltage | 0.7000 to 5.8 volts | ||||||
| IOUT | 25 amps |