Texas Instruments TPS40020 Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only TPS40020PWPR

Description
Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40020 Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only - TPS40020PWPR - Texas Instruments
Dallas, TX, United States
TPS40020 Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only
TPS40020PWPR
TPS40020 Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only TPS40020PWPR
Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only 16-HTSSOP -40 to 85

Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only 16-HTSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS40020PWPR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40020PWPR-ND
DC DC Switching Controllers TPS40020PWPR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - TPS40020PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40020PWPR
DC DC Switching Controllers TPS40020PWPR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
IC REG CTRLR BUCK 16HTSSOP - 815-TPS40020PWPR - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK 16HTSSOP
815-TPS40020PWPR
IC REG CTRLR BUCK 16HTSSOP 815-TPS40020PWPR
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40020PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40020PWPR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40020PWPR
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40020PWPR TPS40020PWPR-ND TPS40020PWPR 815-TPS40020PWPR TPS40020PWPR
Product Name TPS40020 Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only DC DC Switching Controllers DC DC Switching Controllers IC REG CTRLR BUCK 16HTSSOP PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Package Type Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
fsw 100 to 1000 kHz 100 to 1000 kHz 100 to 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8680603VEA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
TL5001M PWM Controller with Wide Input Range - 5962-9958301Q2A - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMFX - 082596-LM1770SMFX - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-5
View Details