The TPS40200D is a wide input range, non-synchronous voltage mode controller with an integrated 200-mA P-channel FET driver, designed for applications requiring input voltages from 4.5 V to 52 V. It is packaged in an 8-pin SOIC (D) with a body size of 4.90 mm × 3.90 mm. The device supports programmable switching frequencies between 35 kHz and 500 kHz, features a 700 mV ±2% reference voltage, and includes undervoltage lockout, hiccup overcurrent protection, and external synchronization. It operates over a junction temperature range of -40 °C to 85 °C.
Wide Input Non-Synchronous Buck DC/DC Controller 8-SOIC -40 to 85
DC/DC Buck Controller TPS40200DG4
DC/DC Buck Controller TPS40200DG4
DC/DC Buck Controller TPS40200DG4
Manufacturer: Texas Instruments
Win Source Part Number: 092608-TPS40200D
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 35kHz to 500kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Wide Inp Non-Sync Buck DC/DC Cntrlr
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200D | 389182 | 389182P | 092608-TPS40200D | 296-21153-5-ND | TPS40200D | TPS40200D | TPS40200D | TPS40200D |
| Product Name | TPS40200 Wide Input Non-Synchronous Buck DC/DC Controller | Voltage Controllers | Voltage Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40200D | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; SOIC,SON | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | |||||||
| Output Voltage | 0.7000 to 46 volts | ||||||||
| IOUT | 3 amps |