Stackable 2 Channel Multiphase or 2 Channel Independent Output Controller 36-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055591-TPS40140RHHRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 1MHz
Control Features: Current Limit, Frequency Control, Phase Control, Power Good, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: TPS40140
Output Phases: 2
Duty Cycle (Max): 87.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VQFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Alternative Parts (Cross-Reference): LTC1267CG-ADJ; LTC1267CG-ADJ#TR; LTC3887EUJ-2#TRPBF; LTC3838IUHF-2#PBF;
Introduction Date: January 05, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-VQFN (6x6)
Switching Controllers 2Ch Multiph or 2Ch Ind Output Cntrlr
IC REG CTRLR BUCK 36QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-VQFN (6x6)
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40140RHHRG4 | 055591-TPS40140RHHRG4 | TPS40140RHHRG4-ND | TPS40140RHHRG4 | TPS40140RHHRG4 | TPS40140RHHRG4 |
| Product Name | TPS40140 Stackable 2 Channel Multiphase or 2 Channel Independent Output Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40140RHHRG4 | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Adjustable / Variable | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; VQFN | Other; 36-VQFN (6x6) | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Remote Sense,Tracking | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Phase Control, Power Good, Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Phase Control, Power Good, Tracking | ||
| Output Voltage | 0.7000 to 5.8 volts | |||||
| IOUT | 25 amps |