The TPS40210SHKK is a high-temperature, wide input voltage (5.5 V to 52 V) current-mode boost controller in a 10-pin CFP package, designed for boost, flyback, SEPIC, and LED driver applications. It operates with a junction temperature range of -55°C to 210°C and features programmable soft start, overcurrent protection with automatic retry, and an integrated low-side driver. The device includes internal slope compensation, external synchronization capability, and a 700 mV reference voltage. Thermal resistance from junction to case is 4.6 °C/W when measured to the bottom of the case and 12.9 °C/W when measured to the top of the case as if formed dead bug. It meets human-body model and charged-device model ESD protection ratings of 1500 V.
High Temperature Wide Input Range Current Mode Boost Controller 10-CFP -55 to 210
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-CFP
Switching Regulator, Current-mode, 6A, 1000kHz Switching Freq-Max, CDFP10
Manufacturer: Texas Instruments
Win Source Part Number: 797946-TPS40210SHKK
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C (TA)
Package: 10-CDFF
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 35kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 5.5 V ~ 52 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TPS40210
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-CFP
Alternative Parts (Cross-Reference): TPS40210SKGD1 ;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Switching Controllers Wide Inp Range Crnt Mode Boost Contrlr
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-CFP
IC REG CTRLR MULT TOPOLOGY 10CFP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40210SHKK | 296-28292-5-ND | TPS40210SHKK | 797946-TPS40210SHKK | TPS40210SHKK | TPS40210SHKK | TPS40210SHKK |
| Product Name | TPS40210-HT High Temperature Wide Input Range Current Mode Boost Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40210SHKK | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | |
| Configuration / Function | Boost | Boost | Boost, Flyback, SEPIC | Buck; Boost | |||
| Package Type | Other; CFP,XCEPT | Other; 10-CDFF | Other; CFP10 | Other; 10-CDFF | Other; 10-CDFF | Other; 10-CDFF | |
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | |||||
| Output Voltage | 7 to 9 volts | ||||||
| VIN | 5.5 to 52 volts | 5.5 to 52 volts | 5.5 to 52 volts |