Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1107933-TL594IN
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 1kHz to 300kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Alternative Parts (Cross-Reference): UC2525BDWTR; TL494ID; 5962-8951101EA;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOPOLOGY 16DIP
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers PWM Controller
IC REG CTRLR MULT TOPOLOGY 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-10223-5-ND | 1107933-TL594IN | TL594IN | TL594IN | TL594IN | TL594IN |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594IN | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | ||||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| fsw | 1 to 300 kHz | 1 to 300 kHz | 1 to 300 kHz | 1 to 300 kHz | 1 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |