500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-TSSOP 0 to 70
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-TSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Voltage-mode, 0.5A, 50kHz Switching Freq-Max, BIPolar, PDSO14
IC REG BCK BST ADJ 500MA 14TSSOP
Buck, Boost Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-TSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 500-mA Peak S-U S-D Switching Volt Reg
IC REG BCK BST ADJ 500MA 14TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL497ACPWR | 296-23298-2-ND | TL497ACPWR | TL497ACPWR | TL497ACPWR | TL497ACPWR | TL497ACPWR |
| Product Name | TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck | |||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP14 | SSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable | ||||||
| Output Voltage | -25 to 30 volts | -25 to 30 volts | ? to 30 volts | ||||
| VIN | 4.5 to 12 volts | 4.5 to 12 volts | 4.5 to 12 volts |