The TL5002ID is a PWM control IC designed for power-supply regulation, featuring an error amplifier, oscillator, and undervoltage lockout, suitable for DDR memory applications. It operates from 3.6 V to 40 V and is housed in an 8-pin SOIC (D) package with dimensions supporting standard surface-mount assembly. The device operates over a temperature range of -40°C to 85°C. The oscillator frequency can be set between 20 kHz and 500 kHz via an external resistor on RT, and dead-time control supports duty cycle limitations up to 100% using an external resistor on DTC. The open-collector output handles 21 mA at 51 V maximum. The device includes a 2.5 V internal reference and UVLO with 200 mV hysteresis. It achieves voltage regulation through an uncommitted error amplifier and supports soft-start via external capacitance on DTC.
Voltage Tracking Termination Regulator 8-SOIC -40 to 85
TL5002 Voltage Tracking Termination Regulator
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
Switching Controllers Voltage Tracking Termination Regulatr
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5002ID | TL5002ID | TL5002ID-ND | TL5002ID | TL5002ID | TL5002ID |
| Product Name | TL5002 Voltage Tracking Termination Regulator | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | |
| Package Type | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Configuration / Function | Boost | |||||
| fsw | 20 to 500 kHz | 20 to 500 kHz | 20 to 500 kHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |